EN
  • EN
  • DE

TLV2244ID

Part No TLV2244ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLV2244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-26782-5, 296-26782-5-ND, 296-TLV2244ID, TLV2244ID-ND, TLV2244IDG4, TLV2244IDG4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936866-TLV2244ID
Ultra Librarian 3D Model Ultra Librarian TLV2244ID CAD Model

Description

TLV2244ID Operational Amplifier

The TLV2244ID is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of application requirements. This device is part of the TLV224x family, which is renowned for its low-voltage operation and rail-to-rail output swing. This makes the TLV2244ID an excellent choice for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The TLV2244ID is optimized for low-power operations, which is essential for extending battery life in portable devices.
  • Rail-to-Rail Output: The amplifier can drive its output to both supply rails, providing a wide dynamic range, which is particularly useful in single-supply applications.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 8V, making it versatile for both single and dual supply operations.
  • High Output Drive: Despite its low-power design, the TLV2244ID can deliver a respectable amount of current to drive capacitive loads effectively.
  • MicroPower Shutdown Mode: An additional feature is the micropower shutdown mode, which reduces power consumption when the amplifier is not in active use.

Applications

The TLV2244ID is suitable for a variety of applications due to its versatile features. It is commonly used in:

  • Portable Equipment
  • Battery-Powered Instruments
  • Analog Filters
  • Sensor Interfaces
  • Audio Electronics
  • Medical Instrumentation

Package and Quality

The TLV2244ID comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). Texas Instruments ensures high standards of quality and reliability for this operational amplifier, making it a trustworthy component for critical and commercial applications alike.

Conclusion

With its combination of low power consumption, rail-to-rail output, and wide supply voltage range, the TLV2244ID from Texas Instruments stands out as an operational amplifier suitable for a multitude of applications that require efficient power usage without compromising performance.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9569 $52.6295
130+ $0.7851 $102.0630
200+ $0.7606 $152.1200
275+ $0.7361 $202.4275
355+ $0.7115 $252.5825
475+ $0.6379 $303.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess