EN
  • EN
  • DE

TLV2262AIPWLE

Part No TLV2262AIPWLE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS(TM) ail-To- ail Dual Operational Amplifier 8-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Gain Bandwidth Product 710 kHz
Lead Free Contains Lead
Number of Channels 2
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1100134-TLV2262AIPWLE
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2262AIPWLE CAD Model

Description

Overview of the TLV2262AIPWLE from Texas Instruments

The TLV2262AIPWLE is a high-quality operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the TLV2262 series and is designed to offer low power consumption without sacrificing performance, making it an ideal choice for battery-powered and portable applications.

Key Features:

  • Low Power Consumption: The TLV2262AIPWLE is optimized for low power operation, making it suitable for use in devices where power efficiency is crucial. It helps extend battery life in portable devices.
  • High Input Impedance: This op-amp has a high input impedance, which minimizes current draw from the input source and preserves signal integrity.
  • Wide Supply Range: It operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Output Swing: The device features rail-to-rail output swing, providing maximum dynamic range, which is particularly beneficial in low voltage applications.
  • Robust Design: With Texas Instruments' commitment to quality, the TLV2262AIPWLE is built to be robust and reliable, ensuring stable performance across a range of operating conditions.

Applications:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Audio processing
  • Analog filters
  • Data acquisition systems

The TLV2262AIPWLE is housed in a PW (TSSOP) package, which is designed for space-saving on printed circuit boards while still offering excellent thermal performance. The 'LE' suffix in the part number indicates that the device is part of Texas Instruments' eco-friendly lineup, adhering to RoHS (Restriction of Hazardous Substances) standards and ensuring a reduced environmental impact.

With its combination of low power consumption, wide supply range, and high-quality output, the TLV2262AIPWLE from Texas Instruments stands out as a versatile and efficient solution for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess