EN
  • EN
  • DE
  • IT

TLV2465QDR

Part No TLV2465QDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270171-TLV2465QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2465QDR CAD Model

Description

TLV2465QDR: High-Performance, Low-Power RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS

The TLV2465QDR from Texas Instruments is a cutting-edge operational amplifier (op-amp) that combines high performance with low-power consumption, designed to meet the stringent requirements of modern electronic applications. This quadruple op-amp is a member of Texas Instruments' TLV246x family, which is well-known for its RAIL-TO-RAIL output swing capability, ensuring maximum dynamic range which is particularly beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs).

With a wide supply voltage range of 2.7V to 6V, the TLV2465QDR is extremely versatile, making it suitable for both battery-powered and line-powered applications. Its low supply current of just 500 µA/channel contributes to energy efficiency, crucial for portable and remote devices where power conservation is a priority.

The device boasts a high output drive capability, which is capable of delivering a robust performance even with heavy loads. This makes it an ideal choice for driving capacitive loads, such as those found in modern digital interfaces. The TLV2465QDR also features an impressive slew rate of 1.6 V/µs and a wide bandwidth of 6.4 MHz, allowing it to handle a broad range of signals with fidelity and speed.

Furthermore, the TLV2465QDR is equipped with a micro-power shutdown mode which reduces the supply current to a mere 0.3 µA/channel, providing additional power savings during idle periods without sacrificing operational readiness. This feature is particularly useful for power-sensitive applications that require periodic wake-up times to perform tasks or measurements.

Encased in a space-saving 14-pin SOIC package, the TLV2465QDR is designed for easy integration into a wide variety of electronic systems. Its industrial temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions. With its combination of high performance, low power, and versatile features, the TLV2465QDR from Texas Instruments stands out as a superior choice for designers seeking an op-amp that can deliver precision and efficiency.

Whether it's for sensor interfaces, active filters, or general-purpose amplification, the TLV2465QDR brings a balance of power efficiency and operational excellence to the table, making it an indispensable component in the toolbox of electronic engineers and product designers alike.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess