The TLV2548PWR is a precision, 12-bit, 8-channel, analog-to-digital converter (ADC) integrated circuit designed and manufactured by Texas Instruments. This high-performance data acquisition component is ideal for a wide array of applications ranging from industrial control systems to medical instrumentation, where accuracy and efficiency are paramount.
Key Features
- Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process.
- Channels: With 8 multiplexed input channels, it offers flexibility for monitoring multiple analog signals.
- Sampling Rate: A maximum sampling rate of 200 kSPS (kilo-samples per second) allows for rapid data acquisition and processing.
- Interface: The TLV2548PWR features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
- Power Consumption: It is designed for low-power operation, which is critical for battery-powered and energy-sensitive applications.
- Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, known for its compact footprint and reliability.
Applications
The versatility of the TLV2548PWR makes it suitable for numerous applications, including:
- Data acquisition systems
- Process control and automation
- Medical instrumentation
- Battery-operated equipment
- Test equipment
Technical Specifications
| Parameter |
Value |
| Resolution |
12 bits |
| Number of Channels |
8 |
| Sampling Rate |
Up to 200 kSPS |
| Interface |
SPI, QSPI™, MICROWIRE™, DSP |
| Power Supply |
2.7V to 5.5V |
| Package |
TSSOP-24 |
Overall, the TLV2548PWR from Texas Instruments is a robust and reliable choice for designers who require a multiplexed, low-power, high-speed ADC for their data acquisition needs.