The TLV2548QDWR is a precision 12-bit analog-to-digital converter (ADC) with a serial interface from Texas Instruments. Designed to deliver high-performance data conversion with low power consumption, this device is ideal for a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems.
Key Features:
- Resolution: 12-bit ADC offering fine granularity for precise measurements.
- Channels: 8-channel multiplexer allows for multiple signal inputs, increasing system versatility.
- Interface: Serial interface ensures easy integration with microcontrollers and digital systems.
- Sample Rate: High-speed sampling up to 200 kSPS (kilo-samples per second) enables real-time data processing.
- Power Supply: Operates from a 2.7V to 5.5V power supply, accommodating a variety of power environments.
- Package: Supplied in a compact 20-pin SOIC package, optimizing board space.
- Power-Down Mode: Features a power-down mode to conserve energy when the ADC is not in use.
Applications:
- Industrial Automation
- Process Control
- Medical Instrumentation
- Data Acquisition Systems
- Battery-Powered Devices
The TLV2548QDWR is designed with an internal 4.096V reference, providing a high degree of accuracy and eliminating the need for external precision reference components. Its low power consumption and power-down feature make it suitable for battery-operated devices where power efficiency is crucial. Additionally, its robust design includes features such as overvoltage protection for the analog inputs, ensuring reliability and durability in harsh environments.
Overall, the TLV2548QDWR from Texas Instruments stands out as a versatile and efficient solution for precise data conversion in a multitude of applications that require high accuracy, multiple input channels, and low power consumption.