EN
  • EN
  • DE
  • IT

TLV2770CP

Part No TLV2770CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 10.5V/μs
Gain Bandwidth Product 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 500μV
Supply Current 1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLV2770
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270260-TLV2770CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2770CP CAD Model

Description

Overview of Texas Instruments TLV2770CP

The TLV2770CP, manufactured by Texas Instruments, is a high-performance, dual operational amplifier that combines the benefits of low voltage noise with high speed. This op-amp is designed to operate with a single or dual power supply, making it a versatile choice for a wide range of applications, including audio processing, active filters, and test equipment.

Key Features

  • High Speed: With a 5.1 MHz bandwidth and 2.8 V/µs slew rate, the TLV2770CP is capable of handling fast signal changes, making it suitable for high-speed signal processing applications.
  • Low Noise: The device offers a low voltage noise density of 8 nV/√Hz, ensuring signal integrity and minimizing noise-related issues in sensitive applications.
  • Supply Voltage Range: It can operate from a supply voltage range of 2.7 V to 6 V, providing flexibility in both single-supply and split-supply configurations.
  • Rail-to-Rail Output: The TLV2770CP features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing dynamic range in low-voltage applications.
  • Low Power Consumption: Despite its high-speed capabilities, the op-amp maintains a low quiescent current of 1.1 mA per channel, making it suitable for battery-powered devices.

Applications

The versatile nature of the TLV2770CP makes it an excellent choice for a variety of applications, including:

  • Active filters and signal conditioning
  • Audio and video signal processing
  • ADC buffer amplifiers
  • Portable and battery-powered equipment
  • Test and measurement systems

Package and Quality

The TLV2770CP is offered in an 8-pin PDIP (Plastic Dual-In-line Package), which is known for its ease of handling and suitability for prototyping as well as production runs. Texas Instruments is committed to high-quality standards, ensuring that this product meets rigorous reliability and performance criteria for a wide range of industrial and commercial applications.

For designers and engineers looking for an op-amp that offers a balance between speed, noise performance, and power efficiency, the TLV2770CP from Texas Instruments is an outstanding choice that can meet the demands of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess