EN
  • EN
  • DE
  • IT

TLV2772QPWRG4Q1

Part No TLV2772QPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8TSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10.5V/µs
Gain Bandwidth Product 5.1 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 500 µV
Current - Supply 1mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TLV2772
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TEXTISTLV2772QPWRG4Q1,2156-TLV2772QPWRG4Q1
Standard Package 2,000
Win Source Part Number 1319869-TLV2772QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV2772QPWRG4Q1 CAD Model

Description

Product Overview: TLV2772QPWRG4Q1 by Texas Instruments

The TLV2772QPWRG4Q1 is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This op-amp is a part of the TLV277x family that is known for its low-voltage operation and high-speed performance. The TLV2772QPWRG4Q1 is specifically designed to offer a perfect blend of speed and power efficiency, making it an ideal choice for battery-powered systems and power-conscious designs.

With a wide supply voltage range of 2.7V to 5.5V, the TLV2772QPWRG4Q1 provides designers with the flexibility to use it in various circuit configurations and applications. The device features a high slew rate of 10.5 V/µs and a bandwidth of 5.1 MHz, which allows it to handle fast signal transitions and high-frequency signals effectively, making it suitable for filtering, amplification, and data acquisition systems.

The TLV2772QPWRG4Q1 comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is known for its small footprint and low profile, enabling compact and space-efficient PCB designs. This packaging also offers improved thermal performance, ensuring the device operates reliably over its full temperature range.

One of the key attributes of the TLV2772QPWRG4Q1 is its automotive qualification, which means it has been tested and certified to meet the stringent quality and reliability standards required for use in automotive environments. This makes it an excellent choice for automotive applications such as sensor interfaces, control systems, and power management circuits.

Additionally, the device features Rail-to-Rail output swing, which provides improved dynamic range and better signal-to-noise ratio. This capability ensures that the op-amp can drive loads effectively to the power supply rails, maximizing the usable signal range for analog-to-digital converters (ADCs) or other downstream components.

In summary, the TLV2772QPWRG4Q1 from Texas Instruments is a robust and versatile op-amp that combines speed, power efficiency, and a small package size. Its automotive qualification and Rail-to-Rail output make it a go-to choice for a wide range of applications requiring high-performance analog signal processing in a compact, power-conscious design.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7600 $52.4400
45+ $2.2647 $101.9115
69+ $2.1939 $151.3791
95+ $2.1231 $201.6945
122+ $2.0524 $250.3928
164+ $1.8400 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess