EN
  • EN
  • DE

TLV320AIC21CPFBR

Part No TLV320AIC21CPFBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC DUAL-CH PROG LP 48-TQFP  /  Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV320AIC21CPFBRG4,TLV320AIC21CPFBRG4-ND,2156-TLV320AIC21CPFBR-TITR,TEXTISTLV320AIC21CPFBR
Standard Package 1,000
Win Source Part Number 1038036-TLV320AIC21CPFBR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC21CPFBR CAD Model

Description

The TLV320AIC21CPFBR from Texas Instruments is a highly integrated, high-performance audio codec designed for a wide range of applications in the audio domain. This versatile chip is particularly suitable for portable digital audio systems, voice recorders, and other multimedia devices where quality sound and low power consumption are of paramount importance.

Key Features

  • High-Quality Audio: With its advanced architecture, the TLV320AIC21CPFBR delivers superior audio quality, ensuring crisp and clear sound reproduction for both playback and recording functionalities.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is ideal for battery-powered devices, helping to extend operational life without compromising on performance.
  • Flexible Sampling Rates: The device supports a wide range of audio sampling rates, making it adaptable to various audio standards and requirements.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) circuitry allows for a flexible range of input clock frequencies, simplifying system design and reducing the need for additional components.
  • Multichannel Audio: Multiple audio input and output channels enable the codec to handle complex audio processing tasks, making it a perfect choice for surround sound systems and multi-channel audio applications.
  • Programmable Filters: On-chip programmable filters allow for customization of audio characteristics, giving designers the ability to tailor the audio response to specific application needs.

Product Specifications

Parameter Value Audio Data Interface I2S, LJ, RJ, DSP Resolution (Bits) 16 bit, 20 bit, 24 bit Dynamic Range (dB) 90 (ADC), 100 (DAC) Operating Temperature -40°C to 85°C Supply Voltage 2.7 V to 3.6 V Package / Case 48-TQFP

Overall, the TLV320AIC21CPFBR from Texas Instruments is a robust, feature-rich audio codec that delivers high-fidelity audio and is engineered to meet the rigorous demands of modern audio applications. Its combination of audio quality, power efficiency, and design flexibility make it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess