EN
  • EN
  • DE

TLV320AIC23IPWR

Part No TLV320AIC23IPWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 32BIT SER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1109386-TLV320AIC23IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23IPWR CAD Model

Description

Product Overview: TLV320AIC23IPWR by Texas Instruments

The TLV320AIC23IPWR is a high-performance audio codec from Texas Instruments designed for use in a wide range of applications that require audio input and output functionality. This integrated circuit (IC) is part of the TLV320AIC23B family and is particularly suitable for portable digital audio systems, including MP3 players, smartphones, and tablets, thanks to its low power consumption and small footprint.

Key Features

  • High-Quality Audio: The TLV320AIC23IPWR supports 24-bit digital audio with a sampling rate of up to 96 kHz, providing studio-quality sound for both recording and playback.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, featuring various power-down modes to conserve energy when not in use.
  • Flexible Interface: The device offers a flexible serial audio interface that is compatible with I2S, DSP, and right-justified formats, making it easy to integrate with various microprocessors and digital signal processors.
  • Multiple Analog Inputs and Outputs: It includes stereo headphone amplifiers, microphone inputs, and line inputs and outputs, providing versatility in connecting different audio components.
  • Programmable Gain Amplifier: The onboard programmable gain amplifier (PGA) allows for fine-tuning of the input signal levels to optimize performance.

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • DAC Signal-to-Noise Ratio: 100 dB
  • ADC Dynamic Range: 90 dB
  • Integrated PLL
  • Package: 28-TSSOP

The TLV320AIC23IPWR is available in a 28-TSSOP (Thin Shrink Small Outline Package) package, which is suitable for space-constrained applications. The device also includes an integrated phase-locked loop (PLL), which simplifies the generation of required clock frequencies for the audio codec, reducing the need for external clocking components.

In summary, the TLV320AIC23IPWR from Texas Instruments is a versatile, high-fidelity audio codec that offers a comprehensive set of features for developers looking to incorporate high-quality audio functionality into their products. Its combination of audio performance, low power consumption, and ease of integration makes it an excellent choice for a wide array of audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $31.7218
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2271

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess