EN
  • EN
  • DE

SN74LVCR2245ADW

Part No SN74LVCR2245ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCR
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVCR2245
Other Names SN74LVCR2245ADWE4,SN74LVCR2245ADWG4,SN74LVCR2245ADWG4,2156-SN74LVCR2245ADW,SN74LVCR2245ADWE4,TEXTISSN74LVCR2245ADW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259278-SN74LVCR2245ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVCR2245ADW CAD Model

Description

SN74LVCR2245ADW: Octal Bus Transceiver from Texas Instruments

The SN74LVCR2245ADW is a high-performance, octal bus transceiver designed by Texas Instruments. This integrated circuit is specifically crafted to address the needs of high-speed bidirectional communication between data buses. The device allows for voltage level translation between 3.3V and 5V buses, which makes it highly versatile and suitable for multi-voltage systems.

The SN74LVCR2245ADW features eight non-inverting bus transceivers with 3-state outputs. It operates as two separate four-bit bus transceivers with each quartet controlled by its own output-enable (OE) input. This allows for independent control of each section of the device, providing flexibility in managing data flow.

Key features of the SN74LVCR2245ADW include:

  • Support for Mixed-Mode Signal Operation: The device can transmit data from a 3.3V to a 5V bus and vice versa, facilitating communication between devices operating at different voltage levels.
  • High-Speed Data Transfer: With a maximum data rate capability, it is well-suited for high-speed data transfer applications, ensuring efficient performance in systems with stringent speed requirements.
  • Low Power Consumption: The SN74LVCR2245ADW is designed for low power consumption, making it an excellent choice for power-sensitive applications.
  • Improved Signal Integrity: It provides robust signal integrity, which is crucial for maintaining the integrity of data as it travels across the bus.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance even under extreme conditions.

The SN74LVCR2245ADW is housed in a 20-pin SOIC (DW) package, which is suitable for surface-mount technology (SMT). Its compact form factor and the ease of integration make it a preferred choice for a wide array of applications, including telecommunications, computing, and industrial systems, where reliable and efficient data transfer is paramount.

Overall, the SN74LVCR2245ADW from Texas Instruments stands out as a robust and reliable solution for facilitating smooth and efficient communication between digital systems operating at different voltage levels.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9703 $53.3665
130+ $0.7962 $103.5060
195+ $0.7713 $150.4035
270+ $0.7464 $201.5280
350+ $0.7216 $252.5600
465+ $0.6469 $300.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess