EN
  • EN
  • DE

TLV320AIC24I

Part No TLV320AIC24I
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Layout and Grounding Guidelines for TLV320AIC2x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270372-TLV320AIC24I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC24I CAD Model

Description

Product Overview: Texas Instruments TLV320AIC24I

The TLV320AIC24I is a versatile audio codec from Texas Instruments, designed to provide high-quality audio performance for a wide range of applications. This integrated circuit (IC) is part of Texas Instruments' esteemed audio codec product line and is particularly suitable for portable and space-constrained applications given its small footprint and low power consumption.

Key Features

  • Audio Quality: The TLV320AIC24I delivers 24-bit audio data, ensuring high-resolution sound quality. It supports sample rates up to 96 kHz, catering to the needs of both standard and high-definition audio playback and recording.
  • Power Efficiency: Designed with power-sensitive applications in mind, this codec operates with a low-voltage power supply ranging from 2.7V to 3.6V, minimizing power consumption without compromising performance.
  • Flexibility: This codec features multiple analog inputs and outputs, including a stereo headphone amplifier, mono speaker amplifier, and line inputs and outputs, providing flexibility in audio routing and signal management.
  • Integration: The TLV320AIC24I is equipped with an on-chip digital signal processing (DSP) engine, facilitating complex audio processing tasks and reducing the load on the host processor.

Applications

The TLV320AIC24I is ideally suited for a variety of applications where high-quality audio and low power consumption are essential. These applications include, but are not limited to, portable audio devices, digital cameras, handheld gaming consoles, and voice recorders. Its compact size also makes it a perfect choice for space-constrained environments such as wearable technology and IoT devices.

Technical Specifications

  • DAC/ADC Resolution: 24-bit
  • Sampling Rate: Up to 96 kHz
  • Power Supply Voltage: 2.7V to 3.6V
  • Integrated DSP for Audio Processing
  • Programmable via Serial Control Interface

Overall, the TLV320AIC24I by Texas Instruments stands out as a high-performance audio codec that offers a blend of audio quality, power efficiency, and design flexibility, making it an excellent choice for developers and manufacturers in the audio space.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $4.5685
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess