EN
  • EN
  • DE

TLV320AIC24IPFBR

Part No TLV320AIC24IPFBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT DUAL PROG 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 126372-TLV320AIC24IPFBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC24IPFBR CAD Model

Description

Product Overview: TLV320AIC24IPFBR from Texas Instruments

The TLV320AIC24IPFBR is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This integrated circuit is part of TI's extensive audio product line, known for its high-quality sound reproduction and reliability.

At the heart of the TLV320AIC24IPFBR is a dual-channel audio codec with 24-bit digital-to-analog (DAC) and analog-to-digital (ADC) converters, ensuring high-fidelity audio capture and playback. The device supports a variety of audio sampling rates, making it versatile for different audio processing needs. It is capable of handling up to 96 kHz on the DAC side and 48 kHz on the ADC side, providing users with professional-grade sound quality.

Key Features:

  • High-Resolution Audio: With 24-bit DAC and ADC, the TLV320AIC24IPFBR offers excellent dynamic range and noise performance, resulting in crisp and clear audio.
  • Multiple Sampling Rates: The codec supports a range of sampling rates, accommodating various audio standards and ensuring compatibility with different media formats.
  • Low Power Consumption: Designed for power-sensitive applications, the codec operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Integrated Headphone Amplifier: The onboard headphone amplifier provides direct drive capability for headphones, simplifying design and reducing component count.
  • Flexible Interfaces: The device includes a serial audio interface for easy connection to digital audio sources and processors.
  • Programmable Functions: Users can customize the codec's functions through software, including digital filters and volume control, to tailor the audio performance to specific requirements.

The TLV320AIC24IPFBR comes in a compact 48-terminal TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications without compromising on functionality. Whether it's for professional audio equipment, consumer electronics, or automotive infotainment systems, the TLV320AIC24IPFBR provides a robust and versatile audio solution.

With its combination of high-quality audio performance, low power consumption, and programmable features, the TLV320AIC24IPFBR from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate superior audio capabilities into their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5506 $55.6518
7+ $15.2211 $106.5477
11+ $14.7454 $162.1994
15+ $14.2697 $214.0455
19+ $13.7941 $262.0879
25+ $12.3671 $309.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess