EN
  • EN
  • DE

TLV320AIC25CPFB

Part No TLV320AIC25CPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC DUAL-CH PROG LP 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV320AIC25
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270375-TLV320AIC25CPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC25CPFB CAD Model

Description

The TLV320AIC25CPFB from Texas Instruments is a high-performance audio codec designed for portable digital audio applications. This integrated circuit provides a complete audio solution by combining dual high-quality audio DACs (Digital-to-Analog Converters) and ADCs (Analog-to-Digital Converters) with a variety of additional features to enhance audio processing capabilities.

Key Features

  • High-Quality Audio Conversion: The device features 24-bit conversion rates for both DACs and ADCs, ensuring pristine audio quality that meets the demands of audiophiles and professional audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC25CPFB is ideal for battery-powered devices, such as portable media players, smartphones, and tablets.
  • Flexible Input/Output Options: With multiple analog inputs and outputs, the codec supports various audio configurations, making it versatile for a wide range of product designs.
  • Programmable Gain Amplifiers: Built-in programmable gain amplifiers allow for precise adjustment of audio levels, ensuring optimal performance in different operating conditions.
  • On-Chip Headphone Amplifier: An integrated headphone amplifier provides direct drive capability for headphones, simplifying the design and reducing the need for external components.
  • I2C/SPI Control Interface: The codec can be easily configured and controlled via I2C or SPI interfaces, offering flexibility in system design and integration.

Applications

The TLV320AIC25CPFB is suitable for a variety of applications where high-quality audio input and output are required. It is commonly used in:

  • Portable Audio Players
  • Smartphones and Tablets
  • Digital Audio Effects Processors
  • Audio Docking Stations
  • Voice Recorders

Package Information

The codec is available in a 48-pin TQFP (Thin Quad Flat Pack) package, bearing the part number suffix 'CPFB', which is suitable for surface-mount technology (SMT) assembly processes.

With its advanced features and high-quality audio processing capabilities, the TLV320AIC25CPFB from Texas Instruments stands out as a leading solution for designers looking to incorporate superior audio functionality into their products.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess