EN
  • EN
  • DE

XSN0602059BPWR

Part No XSN0602059BPWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 411011-XSN0602059BPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XSN0602059BPWR CAD Model

Description

Introducing the XSN0602059BPWR Step-Down Voltage Regulator

The XSN0602059BPWR is a state-of-the-art step-down voltage regulator developed by Texas Instruments, designed to meet the demanding power requirements of modern electronics. This high-efficiency, integrated power solution is ideal for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The device offers exceptional conversion efficiency, which is crucial for extending battery life in portable applications and reducing heat generation in high-power systems.
  • Adjustable Output Voltage: Users can set the output voltage to their specific needs, providing flexibility and precision for various electronic components.
  • Thermal Protection: With built-in thermal shutdown, the regulator ensures reliable operation by protecting itself from damage due to overheating.
  • Current Overload Protection: The current limit feature safeguards the device and the load from excessive current draw that can lead to system failures.
  • Small Footprint: The compact PowerPAD™ package allows for a space-saving PCB layout, an essential factor for miniaturized electronic designs.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and battery technologies.
  • Switching Frequency: A high switching frequency reduces the size of external components, such as inductors and capacitors, minimizing the overall solution size.
  • Power Good Output: This feature provides a real-time indication of the output voltage status, which is useful for power sequencing and monitoring system health.

Applications

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Conversions
  • Energy-efficient Power Supplies

With its robust feature set and Texas Instruments' reputation for quality, the XSN0602059BPWR is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its versatility and high-performance characteristics make it an invaluable component in a broad array of electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess