EN
  • EN
  • DE

TLV320AIC3120IRHBR

Part No TLV320AIC3120IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TLV320AIC3120 Low-Power Mono Audio Codec With Embedded miniDSP and Mono Class-D Speaker Amplifier | IC CODEC AUD AMP CLASS D 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 95
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLV320AIC3120
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1270382-TLV320AIC3120IRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3120IRHBR CAD Model

Description

The TLV320AIC3120IRHBR is a sophisticated audio codec from Texas Instruments, designed to provide an exceptional audio experience for a wide range of applications. This integrated circuit is part of the TLV320AIC series and is particularly suited for portable and connected audio devices.

Key Features

  • High-Quality Audio: The codec supports 24-bit digital-to-analog and analog-to-digital conversion, ensuring high-fidelity audio reproduction and recording.
  • Low Power Consumption: It is designed with power efficiency in mind, making it ideal for battery-powered devices where extended operational life is crucial.
  • Flexible Audio Interfaces: The TLV320AIC3120IRHBR offers a variety of audio interfaces, including I2S, TDM, and more, providing compatibility with a wide range of microprocessors and DSPs.
  • Programmable Microphone Bias: The codec features a programmable microphone bias level to support different types of microphones, enhancing its adaptability to different use cases.
  • Multiple Audio Inputs and Outputs: It comes with multiple audio inputs and outputs, allowing for easy integration into complex audio systems.
  • Integrated PLL: The presence of an integrated phase-locked loop (PLL) simplifies clocking architecture and reduces the need for external clocking components.

Applications

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Home Audio Systems
  • Automotive Infotainment Systems

Package and Quality

The TLV320AIC3120IRHBR comes in a compact 32-pin QFN package, which is highly suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their products, making this audio codec a reliable choice for designers and manufacturers.

Technical Support and Resources

Developers can access a wealth of technical resources, including datasheets, application notes, and design tools, on the Texas Instruments website. Additionally, TI's support community and customer service are available to assist with any technical queries or design challenges.

You May Also Be Interested in

Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2259 $51.1295
12+ $8.3905 $100.6860
19+ $8.1283 $154.4377
26+ $7.8661 $204.5186
33+ $7.6039 $250.9287
45+ $6.8173 $306.7785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess