EN
  • EN
  • DE

TLV320AIC3253IRGET

Part No TLV320AIC3253IRGET
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC ADJ 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 0 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 100 / 99
Dynamic Range, ADCs / DACs (db) Typ 99 / 98
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033034-TLV320AIC3253IRGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3253IRGET CAD Model

Description

The TLV320AIC3253IRGET is a sophisticated audio codec from Texas Instruments that offers an exceptional combination of low power consumption and high performance. This integrated circuit is designed to cater to the needs of a wide array of audio applications, including portable electronics, wireless headsets, and professional audio equipment.

At the heart of the TLV320AIC3253IRGET lies a highly flexible audio interface that supports I2S, left justified, right justified, DSP, and TDM formats, making it compatible with most digital audio sources and processors. This codec features a stereo audio DAC (Digital-to-Analog Converter) with 100-dB SNR and a stereo audio ADC (Analog-to-Digital Converter) with 93-dB SNR, ensuring high-quality audio playback and recording.

The device operates over a wide voltage range, from 1.65V to 3.6V, which enables it to be used in systems with varying power supplies. Its power management circuits allow for efficient operation, making it an ideal choice for battery-powered devices where longevity is crucial.

The TLV320AIC3253IRGET also includes programmable filters, a dynamic range compressor, and an integrated PLL, all of which contribute to its versatility. The programmable filters allow for custom audio tuning, which can be used to enhance the listening experience or to adapt the audio signal to specific speaker characteristics. The dynamic range compressor helps maintain consistent audio levels, preventing sudden spikes in volume that can be unpleasant or even damaging to the ears.

This codec comes in a compact 24-pin QFN package, which is ideal for space-constrained applications. The package's small footprint does not compromise on functionality or performance, making the TLV320AIC3253IRGET a comprehensive solution for designers looking to integrate high-quality audio into their products without sacrificing valuable board space.

Overall, the TLV320AIC3253IRGET from Texas Instruments is a top-tier choice for developers and manufacturers seeking a high-performance, low-power audio codec with advanced features and a compact design.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4416 $50.6496
15+ $6.9265 $103.8975
23+ $6.7100 $154.3300
31+ $6.4936 $201.3016
40+ $6.2771 $251.0840
54+ $5.6278 $303.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess