The TLV320DAC23PW, brought to you by Texas Instruments, is a high-fidelity audio digital-to-analog converter (DAC) designed to provide exceptional sound quality for a wide range of audio applications. This integrated circuit is an ideal solution for portable and fixed electronics where space is at a premium and excellent audio performance is demanded.
Key Features
- High Performance: With a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, the TLV320DAC23PW ensures a crystal-clear audio output with minimal noise and distortion.
- Flexible Sampling Rates: This DAC supports multiple sampling rates including 8 kHz, 32 kHz, 44.1 kHz, and 48 kHz, allowing it to be used in various audio playback scenarios.
- Low Power Consumption: It is designed for power-sensitive applications, featuring a low-power consumption mode that significantly reduces battery drain in portable devices.
- Integrated Headphone Amplifier: The TLV320DAC23PW comes with a built-in headphone amplifier, providing a convenient and high-quality audio output for personal listening experiences.
- Compact Design: Housed in a 28-TSSOP (PW) package, this DAC is compact and easy to integrate into system designs with limited PCB space.
Applications
The versatility of the TLV320DAC23PW makes it suitable for a variety of applications, including:
- Portable Audio Players
- Digital Audio Workstations
- Home Theater Systems
- Automotive Audio Systems
- Professional Audio Equipment
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
100 dB
SNR
100 dB
Power Supply
2.7V to 3.6V
Package Type
28-TSSOP (PW)
In conclusion, the TLV320DAC23PW from Texas Instruments is a top-notch choice for designers seeking a DAC that delivers high-quality audio without compromising on power efficiency or space. Its comprehensive feature set and flexibility make it an excellent component for enhancing the audio experience in a variety of consumer and professional audio devices.