EN
  • EN
  • DE

TLV320DAC23PWR

Part No TLV320DAC23PWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO AUDIO DAC LP 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k to 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 055167-TLV320DAC23PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23PWR CAD Model

Description

Product Overview: TLV320DAC23PWR by Texas Instruments

The TLV320DAC23PWR, manufactured by Texas Instruments, is a high-fidelity audio digital-to-analog converter (DAC) designed to deliver exceptional sound quality in a wide range of applications. This integrated circuit is part of TI's extensive audio DAC portfolio and is ideal for portable audio devices, such as MP3 players, smartphones, and digital music instruments, as well as for professional audio equipment like mixers and digital audio workstations.

Featuring a 24-bit resolution and a sample rate of up to 96 kHz, the TLV320DAC23PWR provides audiophile-grade audio output with a dynamic range that satisfies the requirements of even the most demanding audio enthusiasts. Its high signal-to-noise ratio ensures that audio playback is crystal clear, with minimal distortion and noise.

Key Features:

  • High-Quality Sound: The DAC offers 24-bit resolution and supports sample rates up to 96 kHz, ensuring high-fidelity audio reproduction.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low-power consumption mode that extends battery life in portable devices.
  • Flexible Interface: The TLV320DAC23PWR includes a flexible serial audio interface that is compatible with I2S, left-justified, and right-justified data formats, making it easy to integrate into various system designs.
  • Integrated Headphone Amplifier: An onboard headphone amplifier simplifies design and reduces component count, delivering powerful audio directly to the user's ears.
  • Programmable Functions: The device comes with programmable functions such as digital attenuation, soft mute, and de-emphasis filter, which provide additional control over the audio output.

The TLV320DAC23PWR is available in a TSSOP PowerPAD package that is optimized for thermal performance, ensuring reliable operation even under high-output conditions. Its compact form factor also makes it suitable for space-constrained applications.

With its combination of high-quality audio, low power consumption, and a versatile interface, the TLV320DAC23PWR from Texas Instruments is a top choice for designers looking to enhance the audio experience in their products. Whether for consumer or professional audio applications, this DAC offers the performance and features necessary to meet the demands of today's audio landscape.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess