EN
  • EN
  • DE

TLV3401CDBVT

Part No TLV3401CDBVT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR SGL OD OUT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator General Purpose CMOS, Open-Drain SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV3401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV3401CDBVTG4-ND, TLV3401CDBVTG4, 296-26821-2, 296-26821-1, 296-26821-6, TLV3401CDBVT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900203-TLV3401CDBVT
Ultra Librarian 3D Model Ultra Librarian TLV3401CDBVT CAD Model

Description

Product Overview: Texas Instruments TLV3401CDBVT

The TLV3401CDBVT is a high-performance, single-channel comparator from Texas Instruments, renowned for its exceptional speed and low power consumption. This device is designed to operate over a wide range of power supplies, from 2.7V to 6V, making it an ideal choice for battery-powered applications and portable electronic devices.

The TLV3401CDBVT boasts a fast response time with a propagation delay of typically 4.5 µs, which is crucial for applications requiring quick decision-making capabilities. This feature, combined with its rail-to-rail input capability, allows the comparator to provide accurate comparisons near the power supply limits, enhancing its versatility in various circuit designs.

With a quiescent current of just 40 µA, the TLV3401CDBVT is optimized for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system. This makes it an excellent choice for energy-efficient designs where power budget is a critical consideration.

The device is offered in a small, 5-pin SOT-23 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance, making it suitable for high-density mounting and for use in compact PCB layouts.

Key features of the TLV3401CDBVT include:

  • Single-channel comparator
  • Wide supply voltage range: 2.7V to 6V
  • Low quiescent current: 40 µA
  • Fast propagation delay: 4.5 µs (typical)
  • Rail-to-rail input range
  • Push-pull output stage
  • Temperature range: -40°C to +125°C
  • Small 5-pin SOT-23 package

Applications for the TLV3401CDBVT span across various sectors, including:

  • Portable electronics
  • Battery management systems
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Signal conditioning
  • Relay drivers

Overall, the TLV3401CDBVT from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-speed comparator into their systems, without compromising on power efficiency or space.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4108 $50.6268
51+ $1.9781 $100.8831
79+ $1.9163 $151.3877
108+ $1.8545 $200.2860
140+ $1.7927 $250.9780
187+ $1.6072 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess