EN
  • EN
  • DE

TLV3404IDRG4

Part No TLV3404IDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270414-TLV3404IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3404IDRG4 CAD Model

Description

The TLV3404IDRG4 from Texas Instruments is a high-performance, low-power quad comparator that offers a perfect blend of efficiency and precision. Designed for applications that require multiple voltage level detections, this device is an essential component in a variety of electronic systems.

Key Features

  • Power Supply: The TLV3404IDRG4 operates over a wide supply voltage range from 2.7 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems. This flexibility allows it to be used in a diverse set of applications without the need for additional power regulation.
  • Low Power Consumption: With a typical quiescent current of just 1 µA per channel, this comparator is an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Fast Response Time: It features a propagation delay of typically 5 µs, ensuring quick response times for time-critical applications.
  • Input Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy and provides reliable performance in precision voltage monitoring tasks.
  • Output Type: The push-pull output stage eliminates the need for external pull-up resistors and simplifies design complexity.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C, the TLV3404IDRG4 is robust and suitable for harsh environments.
  • Packaging: Housed in a small-outline integrated circuit (SOIC) package, the device is space-efficient and ideal for compact PCB layouts.

Applications

The TLV3404IDRG4 is versatile and can be used in a variety of applications, including:

  • Battery management systems
  • Window comparators
  • Threshold detectors/sensors
  • Energy-efficient and portable devices
  • Signal conditioning
  • Motor control circuits
  • Automotive electronics

In summary, the TLV3404IDRG4 is a reliable and efficient solution for designers looking to incorporate multiple comparators in their systems without compromising on power consumption or performance. Its robustness and versatility make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Micrel
Comparator with Reference
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Micrel
Lowest to $0.2645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3816 $51.0528
20+ $5.2362 $104.7240
30+ $5.0726 $152.1780
41+ $4.9090 $201.2690
53+ $4.7453 $251.5009
71+ $4.2544 $302.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess