EN
  • EN
  • DE

BQ2057TTSG4

Part No BQ2057TTSG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE-AND TWO-CELL LITHIUM-ION AND LITHIUM-POLYMER | IC LI-ION LDO CHRG MGMT 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 8.2V
Voltage - Supply (Maximum) 15V
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number BQ2057
Manufacturer Pack Quantity 150
MSL Level 2 (1 Year)
Win Source Part Number 713805-BQ2057TTSG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2057TTSG4 CAD Model

Description

Introducing the BQ2057TTSG4 from Texas Instruments

The BQ2057TTSG4 is a cutting-edge battery management device designed by the renowned Texas Instruments, tailored specifically for single-cell Li-ion or Lithium-Polymer battery packs. This advanced chip ensures optimal performance and longevity of batteries by employing a precise voltage and current regulation system.

Key Features:

  • Advanced Charge Management: The BQ2057TTSG4 offers a sophisticated charge algorithm to maximize battery capacity, cycle life, and safety. It includes pre-charge conditioning, fast charge control, and termination.
  • High-Accuracy Voltage Regulation: This device ensures that the battery voltage is maintained within tight tolerances, which is crucial for the longevity and reliability of the battery.
  • Automatic Recharge: The chip features an intelligent recharge system, initiating a new charging cycle when the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.
  • Temperature Monitoring: With built-in temperature sensing, the BQ2057TTSG4 prevents charging at temperature conditions that are outside the safe operating range for the battery.
  • Status Indication: LED status outputs are provided to indicate charge-in-progress, charge completion, and fault conditions, which simplifies user interface design.
  • Package: Available in an 8-pin TSOT-23 package, the BQ2057TTSG4 is designed for space-constrained applications.

Applications:

The device is ideal for a wide range of portable applications where efficient charging and battery management are essential. This includes but is not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Devices

Why Choose BQ2057TTSG4?

With Texas Instruments' reputation for quality and innovation, the BQ2057TTSG4 represents a reliable and efficient solution for battery management. Its comprehensive feature set ensures safe and accurate charging, enhancing the user experience by providing longer battery life and consistent performance. Whether you're designing consumer electronics or specialized portable devices, the BQ2057TTSG4 is an excellent choice for your power management needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess