EN
  • EN
  • DE

TLV3502AQDCNRQ1

Part No TLV3502AQDCNRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR R-R HS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Voltage - Input Offset (Max) 6.5mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 6mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 081536-TLV3502AQDCNRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3502AQDCNRQ1 CAD Model

Description

Product Overview: TLV3502AQDCNRQ1 from Texas Instruments

The TLV3502AQDCNRQ1 is a high-speed, dual-channel push-pull output comparator from Texas Instruments, specifically designed for automotive and industrial applications. This advanced comparator is characterized by its fast response time and low power consumption, making it an ideal choice for systems that require quick and reliable signal processing.

Key Features

  • High Speed: The TLV3502AQDCNRQ1 boasts a remarkable response time with a 4.5 ns propagation delay, ensuring rapid signal comparison for time-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is crucial for energy-sensitive designs.
  • Dual Channel: Equipped with two independent channels, it allows for simultaneous processing of different signals, increasing the efficiency of the system.
  • Push-Pull Outputs: This feature provides a quick and robust response, eliminating the need for external pull-up resistors and simplifying the design.
  • Wide Supply Range: The device operates over a wide supply range of 2.7V to 5.5V, accommodating various application requirements.
  • Automotive Qualified: Meeting the AEC-Q100 standards, the TLV3502AQDCNRQ1 is suitable for automotive environments, where reliability and performance are paramount.

Applications

The TLV3502AQDCNRQ1 is versatile and can be used in a range of applications, including:

  • Automotive systems such as engine control units, ABS, and gear shift sensors
  • Industrial applications like motor control, overcurrent detection, and high-speed testing equipment
  • Communication systems requiring high-speed signal processing
  • Portable and battery-powered devices due to its low power profile

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV3502AQDCNRQ1 is no exception, with its robust design and manufacturing processes that ensure reliability even under the stringent conditions typical in automotive and industrial settings.

In summary, the TLV3502AQDCNRQ1 offers an optimal blend of speed, power efficiency, and reliability, making it a go-to solution for designers looking to enhance the performance of their high-speed signal processing applications.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4044 $52.8528
28+ $3.6138 $101.1864
43+ $3.5009 $150.5387
60+ $3.3880 $203.2800
77+ $3.2750 $252.1750
103+ $2.9363 $302.4389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,021 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess