EN
  • EN
  • DE

TLV3701QDBVRG4Q1

Part No TLV3701QDBVRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR NANOPWR P-P SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 250pA @ 5V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1.2μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 240μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033066-TLV3701QDBVRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3701QDBVRG4Q1 CAD Model

Description

Product Overview: TLV3701QDBVRG4Q1 from Texas Instruments

The TLV3701QDBVRG4Q1 is a high-performance, single-channel comparator from Texas Instruments, designed specifically for automotive and industrial applications. This advanced device offers a unique combination of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of systems that require reliable and efficient voltage or current sensing.

Key Features

  • High-Speed Operation: With a fast response time, the TLV3701QDBVRG4Q1 ensures rapid signal processing, which is crucial for real-time applications.
  • Precision Sensing: The comparator delivers high accuracy, enabling precise control and monitoring of system parameters.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power draw, helping to extend the life of battery-powered devices.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 2.7V to 16V, providing flexibility in various circuit designs.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for external pull-up resistors and simplifies the design.
  • Automotive-Qualified: As a Q1-grade product, it meets stringent automotive industry standards for reliability and performance.

Applications

The TLV3701QDBVRG4Q1 is versatile and can be used in numerous automotive and industrial applications, including:

  • Engine control units
  • Battery management systems
  • Overcurrent and voltage protection circuits
  • Window lift and sunroof controls
  • Alarm and security systems
  • Motor control and drive systems

Package and Quality

The TLV3701QDBVRG4Q1 is offered in a small, surface-mount SOT-23-6 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh environments commonly found in automotive and industrial settings. Additionally, it is AEC-Q100 qualified, reflecting its compliance with the highest quality standards required for automotive-grade components.

With its compelling blend of speed, precision, and low power consumption, the TLV3701QDBVRG4Q1 from Texas Instruments stands out as a superior choice for designers seeking a dependable comparator for their automotive or industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9152 $57.4560
65+ $1.5715 $102.1475
100+ $1.5224 $152.2400
140+ $1.4733 $206.2620
180+ $1.4242 $256.3560
235+ $1.2769 $300.0715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess