EN
  • EN
  • DE

TLV3702CD

Part No TLV3702CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMP DUAL P-P NANOPWR 8SOIC  /  Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.5V ~ 16V, ±1.25V ~ 8V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number TLV3702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-34483-5,TLV3702CDG4,TLV3702CD-ND,2156-TLV3702CD,TEXTISTLV3702CD,TLV3702CDG4-ND,-TLV3702CD-NDR
Standard Package 75
Win Source Part Number 1100159-TLV3702CD
Ultra Librarian 3D Model Ultra Librarian TLV3702CD CAD Model

Description

The TLV3702CD from Texas Instruments is a high-precision dual comparator that offers a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications. This device features a micropower operation and is designed to function over a single or dual supply range.

Key Features:

  • Wide Supply Range: The TLV3702CD operates from a supply voltage ranging from 2.7 V to 16 V, or from ±1.35 V to ±8 V when using a dual supply, providing designers with the flexibility needed for various applications.
  • Low Power Consumption: With a typical quiescent current of just 17 μA per channel, this comparator is optimized for battery-powered and low-power systems.
  • High Accuracy: Precision design ensures minimal input offset voltage, which is typically 1 mV, and low input bias currents.
  • Fast Response Time: The device boasts a propagation delay typically under 6 μs, enabling quick response in time-critical signal processing tasks.
  • Push-Pull Outputs: The TLV3702CD features push-pull output stages that can sink and source currents, eliminating the need for external pull-up resistors and simplifying design.
  • Temperature Range: This comparator is operational over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The versatile nature of the TLV3702CD allows it to be used in numerous applications, including:

  • Battery management systems
  • Window comparators
  • Zero-crossing detectors
  • Voltage level translation
  • Relay drivers
  • Sensing and detection systems

Package and Quality:

The TLV3702CD comes in an 8-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this component a trustworthy choice for critical system designs.

With its exceptional features and robust performance, the TLV3702CD from Texas Instruments stands out as a superior choice for designers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess