Product Overview: TLV4111IDR from Texas Instruments
The TLV4111IDR is a high-output-drive, single-supply operational amplifier from Texas Instruments, designed to provide a perfect blend of speed and power efficiency. This op-amp operates over a wide range of supply voltages, from 2.7V to 6V, offering designers flexibility in various circuit configurations and making it ideal for battery-powered applications.
With a high slew rate of 17 V/μs and a bandwidth of 2.4 MHz, the TLV4111IDR is capable of handling rapid signal changes, making it suitable for driving capacitive loads while maintaining stability. This makes it an excellent choice for audio processing, active filters, and general-purpose amplification tasks where speed is crucial.
The device comes in a small 8-pin SOIC package, denoted by the "DR" suffix in its part number, which is advantageous for space-constrained applications. The TLV4111IDR also features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, a particularly useful feature when operating at lower supply voltages.
One of the key benefits of the TLV4111IDR is its low quiescent current of 1.2 mA, which helps to extend the battery life in portable devices. Additionally, it has a robust output current of ±150 mA, allowing it to drive heavier loads when necessary.
The device's integrated ESD protection circuits safeguard it against electrostatic discharges, ensuring reliability and longevity in harsh environments. Moreover, the operational amplifier is specified for the extended industrial temperature range of -40°C to 125°C, making it reliable over a broad range of operating conditions.
In summary, the TLV4111IDR operational amplifier is an exceptional component that combines efficiency, speed, and flexibility. It's an ideal choice for engineers looking for a high-performance op-amp that can deliver in both power-sensitive and demanding applications.
Key Features:
- Single-supply operation (2.7V to 6V)
- High slew rate: 17 V/μs
- Bandwidth: 2.4 MHz
- Rail-to-rail output
- Low quiescent current: 1.2 mA
- High output current: ±150 mA
- Robust ESD protection
- Operating temperature range: -40°C to 125°C
- 8-pin SOIC package