EN
  • EN
  • DE

TLV431AIDBVRG4

Part No TLV431AIDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055179-TLV431AIDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431AIDBVRG4 CAD Model

Description

Product Overview: Texas Instruments TLV431AIDBVRG4

The TLV431AIDBVRG4 is a precision low-voltage shunt voltage reference from Texas Instruments, renowned for its stability and accuracy. This semiconductor device is part of the TLV431 series, which are low-voltage 3-terminal adjustable shunt regulators, with specified thermal stability over applicable industrial and commercial temperature ranges. The device is ideal for precision voltage regulation and can be used in various applications, from power supplies to voltage monitors.

Key Features

  • Adjustable Output Voltage: The TLV431AIDBVRG4 offers an adjustable output voltage range from Vref (approximately 1.24 volts) up to 6 volts, making it versatile for different applications.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 ohms, the device provides stable reverse current operation, which is a critical parameter for voltage reference performance.
  • Low Temperature Coefficient: The device exhibits a typical temperature coefficient of only 6 ppm/°C, ensuring reliable performance across a wide temperature range.
  • Fast Turn-on Response: The TLV431AIDBVRG4 is responsive and capable of stabilizing quickly, which is essential for applications that require a fast power-up time.
  • Low Operational Cathode Current: A minimal operational current ranging from 80 µA to 15 mA provides energy efficiency for the system.

Applications

The TLV431AIDBVRG4 is suited for a variety of applications that require precise voltage regulation, including:

  • Portable and battery-powered equipment
  • Power supplies
  • Notebook/desktop computers
  • Adjustable voltage or current references
  • Switching power supplies

Package and Quality

The device is offered in a small SOT-23 (DBVR) package, which is suitable for space-constrained applications. Additionally, the TLV431AIDBVRG4 is characterized for operation from −40°C to 85°C, ensuring its reliability in various environments. Texas Instruments is committed to high-quality standards, and this voltage reference is no exception, meeting stringent requirements that ensure its performance and longevity.

With its combination of features, the TLV431AIDBVRG4 from Texas Instruments is a robust option for designers looking for a precise and stable voltage reference solution in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2607 $50.8365
410+ $0.2442 $100.1220
640+ $0.2360 $151.0400
915+ $0.2195 $200.8425
1,185+ $0.2112 $250.2720
1,480+ $0.2030 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,330 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess