EN
  • EN
  • DE

TLV5535IPWRG4

Part No TLV5535IPWRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT, 35 MSPS, LOW-POWER ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270484-TLV5535IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5535IPWRG4 CAD Model

Description

Overview of the Texas Instruments TLV5535IPWRG4

The Texas Instruments TLV5535IPWRG4 is a precision, low-power operational amplifier that is designed to meet the requirements of various applications ranging from consumer electronics to industrial and automotive systems. This high-performance op-amp features a combination of low offset voltage, low noise, and high speed, making it an ideal choice for applications that demand accuracy and efficiency.

Key Features

  • Low Offset Voltage: The TLV5535IPWRG4 offers an ultra-low input offset voltage, which minimizes error in signal processing applications and ensures high accuracy in measurements.
  • Low Power Consumption: It is optimized for low-power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • High-Speed Performance: With its fast slew rate and wide bandwidth, this operational amplifier can handle high-speed signals without significant distortion, which is essential for audio, video, and data communication applications.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various system power supplies and providing design flexibility.
  • Robust Industrial Design: The TLV5535IPWRG4 is designed to perform reliably in harsh industrial environments, with a wide temperature range and resistance to electromagnetic interference.

Applications

The TLV5535IPWRG4 is versatile and can be used in a multitude of applications, including but not limited to:

  • Test and measurement equipment
  • Sensor signal conditioning
  • Data acquisition systems
  • Audio and video processing
  • Active filters and amplifiers
  • Automotive control systems

Package and Quality

This operational amplifier is available in a TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, offering a compact footprint for space-constrained applications. Additionally, the TLV5535IPWRG4 meets Texas Instruments' stringent quality standards, ensuring reliability and performance consistency for critical applications.

In summary, the Texas Instruments TLV5535IPWRG4 operational amplifier is a high-quality component that provides a balance of precision, power efficiency, and speed, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess