EN
  • EN
  • DE

TLV5535IPWRG4Q1

Part No TLV5535IPWRG4Q1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT, 35 MSPS, LOW-POWER ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Sampling Rate 35M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
RoHS State Request Verification
Win Source Part Number 1270485-TLV5535IPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV5535
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV5535IPWRG4Q1 CAD Model

Description

Product Overview: TLV5535IPWRG4Q1 - Texas Instruments

The TLV5535IPWRG4Q1 from Texas Instruments is a high-precision, analog-to-digital converter (ADC) designed to meet the rigorous demands of automotive and industrial applications. This device is part of the TLV5535 series, which is known for its robust performance and reliability in harsh environments.

Key Features

  • High Resolution: The TLV5535IPWRG4Q1 offers a 16-bit resolution, providing precise digital representation of analog signals.
  • Wide Input Range: It accommodates a broad range of input signals, making it versatile for various measurement tasks.
  • Low Power Consumption: Designed for energy efficiency, this ADC minimizes power drain on systems, an essential feature for battery-powered or energy-sensitive applications.
  • Operational Temperature Range: With an operational temperature range from -40°C to +125°C, the TLV5535IPWRG4Q1 is engineered to perform reliably in extreme conditions.
  • Automotive Qualified: This product is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry.

Applications

The TLV5535IPWRG4Q1 is ideal for a wide array of applications, particularly where precision and durability are crucial. It is commonly used in:

  • Automotive sensor interfacing
  • Industrial control systems
  • Data acquisition systems
  • Battery management systems
  • Motor control

Technical Specifications

As a testament to its design for challenging applications, the TLV5535IPWRG4Q1 boasts excellent technical specifications:

  • Package: The device comes in a TSSOP-16 package, offering a compact footprint for space-constrained applications.
  • Interface: It features a SPI-compatible serial interface for easy integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 5V supply, simplifying power management in mixed-voltage systems.

In summary, the TLV5535IPWRG4Q1 from Texas Instruments stands out as a high-performance ADC that combines precision, low power, and high-temperature resilience, making it a top choice for automotive and industrial electronics.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4566 $51.5886
50+ $2.0156 $100.7800
77+ $1.9527 $150.3579
106+ $1.8897 $200.3082
137+ $1.8267 $250.2579
184+ $1.6377 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess