EN
  • EN
  • DE
  • IT

TLV5618AIDR

Part No TLV5618AIDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SERIAL DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±2, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 143812-TLV5618AIDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5618AIDR CAD Model

Description

The TLV5618AIDR is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the stringent requirements of industrial, communication, and high-end consumer electronics. This 12-bit DAC features a dual-channel architecture, allowing for simultaneous output of two analog signals from digital inputs. It is housed in a compact SOIC-8 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Resolution: 12-bit dual-channel DAC which provides high precision analog outputs.
  • Interface: The device operates with a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Settling Time: Fast settling time of 10μs to within ±0.5LSB ensures quick response in dynamic systems.
  • Output Range: The DAC outputs can be configured to provide a range of output voltages that include 0V to V_REF or 0V to 2V_REF, with V_REF being the reference voltage.
  • Low Power Consumption: Its low power consumption of 1.1mW at 5V makes it an energy-efficient solution.
  • Power-On Reset: The device includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device is executed.
  • Supply Voltage: Operates from a 5V single supply voltage for ease of use in various systems.
  • Temperature Range: Designed to perform reliably over an industrial temperature range of -40°C to +85°C.

Applications:

The TLV5618AIDR is ideal for a range of applications that require high precision and low power consumption. These include:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Motor Control

With its robust feature set and proven reliability, the TLV5618AIDR by Texas Instruments is a top choice for designers looking to integrate high-precision DAC capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT 16CDIP / Bit Digital to Analog Converter
Need more? Email Us
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7046 $53.1138
7+ $14.5268 $101.6876
11+ $14.0729 $154.8019
15+ $13.6189 $204.2835
19+ $13.1650 $250.1350
26+ $11.8031 $306.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess