EN
  • EN
  • DE

TLV5619CDWG4

Part No TLV5619CDWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 1 Msps
Differential Nonlinearity 1 LSB
Height 2.35 mm
Integral Nonlinearity (INL) 4 LSB
Interface Parallel
Lead Free Yes
Length 12.8 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 8 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 1.6 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 20
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Rail/Tube
Polarity Unipolar
Power Consumption 4.3 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 480 ksps
Settling Time 1 µs
Signal to Noise Ratio (SNR) 78 dB
Spurious-free dynamic range (SFDR) 72 dB
Supply Type Single
Weight 537.308512 mg
Width 7.52 mm
Win Source Part Number 1033370-TLV5619CDWG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV5619CDWG4 CAD Model

Description

The TLV5619CDWG4 from Texas Instruments is a precision digital-to-analog converter (DAC) that offers outstanding performance and flexibility, making it an excellent choice for a wide range of applications. This 12-bit DAC features a dual output, allowing for simultaneous conversion of two analog signals from digital input, which is essential for systems requiring multi-channel output with high accuracy and low power consumption.

Key Features

  • Resolution: 12-bit dual output, ensuring precise conversion of digital signals to analog form.
  • Interface: The device incorporates a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration into various systems.
  • Settling Time: Fast settling time of typically 10 microseconds, allowing for quick response in dynamic systems.
  • Supply Voltage: Operates from a 5V single power supply, making it suitable for a variety of industrial and commercial applications.
  • Power Consumption: Low power consumption with a typical power-down mode current of 1µA, ideal for battery-powered and energy-efficient designs.
  • Package: Available in a compact SOIC-20 package, providing a space-saving solution without compromising performance.

Applications

The TLV5619CDWG4 is designed to meet the needs of diverse applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing
  • Portable instrumentation
  • Analog output for embedded systems

Quality and Reliability

As with all Texas Instruments products, the TLV5619CDWG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Its robust design and advanced manufacturing techniques make it a reliable choice for critical applications where precision and durability are paramount.

Whether you're developing industrial, commercial, or consumer electronic products, the TLV5619CDWG4 offers a blend of performance, power efficiency, and versatility that can enhance your system's capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0191 $54.0573
7+ $14.7849 $103.4943
11+ $14.3228 $157.5508
15+ $13.8608 $207.9120
19+ $13.3988 $254.5772
25+ $12.0127 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,392 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess