The TLV5626ID is a high-performance, dual 8-bit digital-to-analog converter (DAC) produced by Texas Instruments, designed to meet the rigorous demands of compact and power-sensitive applications. This precision DAC features a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it an ideal choice for a wide range of systems.
Key Features
- Resolution: 8-bit dual DAC which ensures precise analog output.
- Interface: Easy-to-use 3-wire serial interface that supports various communication protocols.
- Update Rate: DACs are capable of being updated at a 20-MHz data input rate, providing swift response for real-time applications.
- Voltage Supply: Operates on a 2.7-V to 5.5-V supply, allowing flexibility in both 3.3-V and 5-V systems.
- Power Consumption: Low power consumption with a typical value of 175 µA, making it suitable for battery-operated devices.
- Power-Down Mode: Features a power-down mode which reduces current consumption to 0.1 µA, further extending battery life in portable applications.
Applications
The TLV5626ID is versatile and can be integrated into a variety of systems, including:
- Battery-operated equipment
- Digital gain and offset adjustment
- Motor control
- Programmable amplifiers and attenuators
- Programmable filters and oscillators
Quality and Reliability
As with all Texas Instruments products, the TLV5626ID is manufactured to the highest quality standards and undergoes rigorous testing to ensure performance and reliability. It comes in an 8-pin SOIC package, which is widely accepted in the industry and is suitable for automated assembly processes.
Support and Resources
Texas Instruments provides comprehensive technical support for the TLV5626ID, including detailed datasheets, application notes, and design resources to assist engineers in integrating this DAC into their designs. Customers can also access TI's extensive online community and support forums for additional help and information.