EN
  • EN
  • DE

TPS40021PWPG4

Part No TPS40021PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Not For New Designs
Supply Voltage 2.25V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS40021
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937284-TPS40021PWPG4
Ultra Librarian 3D Model Ultra Librarian TPS40021PWPG4 CAD Model

Description

The TPS40021PWPG4 is a versatile and high-performance DC/DC controller from Texas Instruments designed for synchronous buck applications. This advanced power management integrated circuit (IC) is engineered to efficiently convert a higher input voltage to a lower output voltage with a high degree of precision and flexibility.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad input voltage range, making it suitable for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for different power requirements.
  • High Efficiency: With its synchronous buck topology, the TPS40021PWPG4 achieves high conversion efficiency, which is critical for energy-sensitive designs.
  • Integrated MOSFET Drivers: The inclusion of MOSFET drivers simplifies the design and reduces external component count, saving both space and cost.
  • Programmable Switching Frequency: The switching frequency of the IC is programmable, allowing designers to optimize the performance for their specific application.
  • Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing system reliability.

Applications

The TPS40021PWPG4 is ideal for a variety of applications where efficient power conversion is necessary. These include:

  • Telecommunications Equipment
  • Servers and Networking Systems
  • Portable Electronics
  • Industrial Power Systems
  • Point-of-Load Power Supplies

Package and Quality

The device comes in a 20-pin HTSSOP (PWP) package that offers a compact footprint for space-constrained applications. It is also part of Texas Instruments' commitment to quality, ensuring high reliability and performance in a wide range of operating conditions.

With the TPS40021PWPG4, Texas Instruments continues to provide innovative power management solutions that meet the evolving needs of modern electronics. Its combination of features makes it a smart choice for designers looking to optimize their power supply designs for efficiency and versatility.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5453 $54.0855
80+ $1.2680 $101.4400
125+ $1.2283 $153.5375
170+ $1.1887 $202.0790
220+ $1.1491 $252.8020
295+ $1.0302 $303.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess