EN
  • EN
  • DE

PIC18LF45J10-I/PT

Part No PIC18LF45J10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF45
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF45J10IPT
Standard Package 160
Win Source Part Number 1322408-PIC18LF45J10-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF45J10-I/PT CAD Model

Description

Product Overview: PIC18LF45J10-I/PT

The PIC18LF45J10-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This device is a member of Microchip's extensive PIC18 family, known for their advanced features and capabilities suitable for a wide range of applications. The PIC18LF45J10-I/PT is designed to offer both power efficiency and flexibility, making it an ideal choice for designers looking for a versatile and reliable MCU for their embedded systems.

Key Features:

  • Core: Enhanced PIC18 J-series 8-bit CPU.
  • Speed: Up to 10 MIPS performance with a 10 MHz internal oscillator.
  • Flash Memory: 32 KB, providing ample space for complex applications.
  • RAM: 2 KB and EEPROM: 256 Bytes, for efficient data storage and management.
  • I/O Pins: 36 versatile input/output pins for interfacing with peripherals.
  • Timers: Multiple timers including an 8-bit and three 16-bit timers.
  • Communication Interfaces: Equipped with USART, SPI, and I²C for flexible serial communication.
  • Analog-to-Digital Converter: 10-bit ADC with up to 13 channels for analog input.
  • Power Management: Wide operating voltage range (2.0V to 5.5V) and low-power modes for energy efficiency.
  • Temperature Range: Industrial grade with a temperature range of -40°C to +85°C.
  • Packaging: 44-pin TQFP package for a compact footprint.

Applications:

The PIC18LF45J10-I/PT is suited for a diverse array of applications, thanks to its robust feature set. It is commonly used in:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Home automation
  • Internet of Things (IoT) devices

Why Choose PIC18LF45J10-I/PT?

For developers requiring a mix of high performance, low power consumption, and extensive peripheral integration, the PIC18LF45J10-I/PT stands out as a robust solution. Its programmable nature, coupled with Microchip's support and resources, makes it an excellent choice for both complex and cost-sensitive applications. Whether you are designing a sophisticated industrial system or an innovative consumer product, the PIC18LF45J10-I/PT brings reliability and flexibility to your project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess