EN
  • EN
  • DE

TLV5638IDRG4

Part No TLV5638IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL LP W/REF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±1.7, ±0.4
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 056229-TLV5638IDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5638IDRG4 CAD Model

Description

Overview of Texas Instruments TLV5638IDRG4

The TLV5638IDRG4 is a dual-channel, 12-bit digital-to-analog converter (DAC) integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This high-performance DAC is notable for its versatility and efficiency, making it an ideal component for a wide range of applications, including industrial control systems, programmable logic controllers, and digital signal processing.

Key Features

  • Precision: With its 12-bit resolution, the TLV5638IDRG4 ensures accurate and precise analog output, which is essential for critical applications where data integrity is paramount.
  • Speed: The device offers a high-speed serial interface with a maximum update rate of 20 MHz, allowing for rapid data transfer and swift response times in dynamic systems.
  • Dual DAC Channels: The inclusion of two independent DAC channels allows for simultaneous output of two different analog signals, increasing the flexibility and functionality of the device.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV5638IDRG4 operates with a low power supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Programmable: Users can program the power-down mode, speed, and other operational parameters, providing adaptability to meet the requirements of various applications.

Applications

The TLV5638IDRG4 is a versatile component that can be integrated into numerous electronic systems. Its primary applications include:

  • Automated test equipment
  • Data acquisition systems
  • Industrial automation and process control
  • Analog output modules
  • Portable instrumentation

Package and Quality

Encased in a small-outline integrated circuit (SOIC) package, the TLV5638IDRG4 is designed for surface mount technology (SMT), allowing for efficient use of PCB space. Texas Instruments ensures high quality and reliability, with the device being RoHS compliant and supported by TI's rigorous testing and validation processes.

In summary, the TLV5638IDRG4 from Texas Instruments is a high-quality, dual-channel 12-bit DAC that provides precision, speed, and low power consumption, making it an excellent choice for designers looking to enhance the performance of their digital-to-analog conversion systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1517 $55.7585
11+ $9.1502 $100.6522
17+ $8.8642 $150.6914
24+ $8.5783 $205.8792
31+ $8.2923 $257.0613
41+ $7.4345 $304.8145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess