EN
  • EN
  • DE

TLV5638MJGB

Part No TLV5638MJGB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Resistor-String 12-bit 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Conversion Rate 233 ksps
Differential Nonlinearity 1 LSB
Height 5.08 mm
Integral Nonlinearity (INL) 6 LSB
Interface SPI
Lead Free Contains Lead
Length 9.6 mm
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 8
Output Type Voltage
Packaging Rail/Tube
Power Consumption 4.5 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 233 ksps
Settling Time 1 µs
Signal to Noise Ratio (SNR) 74 dB
Spurious-free dynamic range (SFDR) 72 dB
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1172958-TLV5638MJGB
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5638MJGB CAD Model

Description

The TLV5638MJGB from Texas Instruments is a precision dual 12-bit Digital-to-Analog Converter (DAC) designed to deliver high-performance and energy-efficient digital-to-analog conversion. This component is part of the TLV5638 series, which is known for its versatility and reliability in various applications such as industrial process control, digital signal processing, and automated test equipment.

Key Features

  • Resolution: The TLV5638MJGB offers a high-resolution 12-bit analog output, which allows for fine granularity and precise control over the analog signal.
  • Output Range: This DAC provides a programmable output range, which can be set through the control register, enabling it to fit a wide range of applications and requirements.
  • Interface: It comes with a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into existing digital systems.
  • Speed: With a high-speed data transfer rate, the TLV5638MJGB can handle rapid updates to the analog output, which is critical for real-time applications.
  • Power Consumption: It features a low-power consumption design, which is ideal for battery-operated and power-sensitive devices.
  • Dual Channels: The two independent DAC channels allow simultaneous updates, which can be synchronized for precise control of two analog signals.

Applications

The TLV5638MJGB is suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Portable instrumentation
  • Analog output drivers for digital signal processing
  • Programmable amplifiers and attenuators

Package and Quality

The device is available in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is designed for surface mounting and occupies minimal space on a printed circuit board. The TLV5638MJGB is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this DAC meets the stringent requirements for industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $280.6403 $280.6403
2+ $251.6085 $503.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess