EN
  • EN
  • DE
  • IT

TLV571IPW

Part No TLV571IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7 V TO 5.5 V, 1-CHANNEL, 8-BIT, PARALLEL ANALOG-TO-DIGITAL CONVERTER | IC ADC 8BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number TLV571
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1270550-TLV571IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV571IPW CAD Model

Description

The TLV571IPW is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This versatile component is designed to cater to a wide array of applications that require accurate and rapid conversion of analog signals to digital data.

Key Features

  • Precision: The TLV571IPW boasts a 10-bit resolution, ensuring fine-grain data conversion for precise measurement applications.
  • Speed: With a sampling rate of up to 200 kilo-samples per second (kSPS), this ADC is well-suited for high-speed signal processing tasks.
  • Interface: It features a parallel interface which allows for quick and straightforward integration with microcontrollers and digital signal processors.
  • Power Efficiency: Operating with a single 5V power supply, this device is optimized for low-power consumption, making it ideal for battery-powered or power-sensitive devices.
  • Package: The TLV571IPW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The TLV571IPW is suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Portable instrumentation
  • Consumer electronics

Quality and Support

As with all Texas Instruments products, the TLV571IPW is manufactured to the highest quality standards. Customers can expect robust performance and reliability. TI provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TLV571IPW into various projects.

For designers and engineers seeking an ADC that combines precision, speed, and efficiency, the TLV571IPW from Texas Instruments is an excellent choice that promises to deliver optimal performance in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess