EN
  • EN
  • DE

TLV6001IDCKT

Part No TLV6001IDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1-MHZ, LOW-POWER OPERATIONAL AMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 750μV
Operating Supply Current 75μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1109574-TLV6001IDCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV6001IDCKT CAD Model

Description

The Texas Instruments TLV6001IDCKT is a high-performance, single-channel operational amplifier (op-amp) that offers a perfect blend of features suitable for a wide range of applications. This op-amp comes in a compact SC-70 package, which is ideal for space-constrained applications without compromising on functionality.

Key Features

  • Low Power Consumption: The TLV6001IDCKT is designed for energy-efficient operations, making it an excellent choice for battery-powered devices and portable applications.
  • Wide Supply Range: It operates across a broad supply voltage range from 1.8V to 5.5V, providing versatility in various circuit configurations and compatibility with both single-supply and dual-supply operations.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input source, thus preserving signal integrity.
  • Rail-to-Rail Output: The TLV6001IDCKT features rail-to-rail output swing, which maximizes the dynamic range, especially beneficial in low-voltage applications.
  • Low Input Offset Voltage: Precision applications can take advantage of the low input offset voltage, which reduces error and enhances overall system accuracy.
  • Robust Design: Texas Instruments has engineered this device for reliability, with built-in protection features such as over-temperature shutdown and input over-voltage protection.

Applications

The TLV6001IDCKT is a versatile op-amp that can be employed in a multitude of applications. Its low power consumption and wide supply voltage range make it well-suited for:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Active filters
  • Analog to digital converter (ADC) drivers
  • Low-voltage audio systems
  • Medical instrumentation

Conclusion

In summary, the Texas Instruments TLV6001IDCKT operational amplifier is an excellent choice for designers looking for a low-power, high-precision component that can operate in a wide range of supply voltages. Its small footprint and robust feature set make it adaptable to a broad spectrum of applications, from consumer electronics to industrial and medical equipment.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1155 $50.2425
925+ $0.1082 $100.0850
1,435+ $0.1046 $150.1010
2,060+ $0.0973 $200.4380
2,675+ $0.0936 $250.3800
3,335+ $0.0900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,020 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess