EN
  • EN
  • DE

TLV61220DBVR

Part No TLV61220DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 0.22A SYNC SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 220mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 142841-TLV61220DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV61220
Introduction Date January 08, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV61220DBVR CAD Model

Description

Overview of Texas Instruments TLV61220DBVR

The TLV61220DBVR is a highly efficient, step-up (boost) converter module from Texas Instruments designed to deliver a stable voltage supply from a lower voltage input. This advanced power solution is ideal for battery-powered and portable applications due to its compact size, high efficiency, and low quiescent current.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set by external resistors, catering to a wide range of applications.
  • High Efficiency: With its switch integrated into the device, it achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: It features a low quiescent current of typically 30 µA, making it suitable for applications sensitive to power consumption.
  • Power-Save Mode: The TLV61220DBVR includes a power-save mode that reduces current consumption during light load conditions, further conserving energy.
  • Wide Input Voltage Range: It operates from an input voltage range of 0.7V to 5.5V, accommodating various battery chemistries and configurations.
  • Small Package Size: Housed in a compact 5-pin SOT-23 package, the TLV61220DBVR is optimized for space-constrained applications.

Applications

The versatility of the TLV61220DBVR makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Energy harvesting systems
  • Wireless sensors and IoT devices
  • Handheld medical equipment
  • Consumer electronics such as digital cameras, MP3 players, and portable gaming systems

Reliability and Performance

Texas Instruments is known for its commitment to reliability and performance, and the TLV61220DBVR is no exception. It is designed to meet the rigorous standards of industrial and consumer applications, ensuring a reliable power source for sensitive electronic devices.

With its combination of features, the TLV61220DBVR from Texas Instruments is an excellent choice for designers looking to maximize the performance of their portable and low-power applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1874 $50.5980
655+ $0.1538 $100.7390
1,010+ $0.1490 $150.4900
1,390+ $0.1442 $200.4380
1,795+ $0.1394 $250.2230
2,400+ $0.1250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271,430 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess