EN
  • EN
  • DE
  • IT

TLV62084DSGR

Part No TLV62084DSGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 8WSON / Conv DC-DC 2.7V to 6V Synchronous Step Down Single-Out 0.5V to 4V 2A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 4V
Output Current 2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 109304-TLV62084DSGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV62084
Introduction Date February 25, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV62084DSGR CAD Model

Description

The TLV62084DSGR is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications, including but not limited to portable and battery-powered electronics, where energy efficiency and compactness are critical.

Key Features:

  • High-Efficiency Synchronous Step-Down Converter: The TLV62084DSGR is optimized for efficiency, significantly extending battery life in portable devices.
  • Adjustable Output Voltage: It allows for a flexible output voltage range, which can be set by external resistors, making it suitable for various applications.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating a variety of power sources.
  • Compact Design: The small footprint of the IC enables designers to save space on PCBs, which is essential for modern, sleek electronic devices.
  • Thermal and Over-Current Protection: It includes built-in safety features that protect the device and the end application from damage due to excessive heat or current.

Technical Specifications:

Parameter Value Output Voltage Range Adjustable Input Voltage Range 2.5V to 5.5V Output Current Up to 3A Switching Frequency Up to 2.5MHz Package WSON (8) Operating Temperature Range -40°C to 85°C

The TLV62084DSGR is an ideal solution for designers looking to enhance efficiency, reduce power losses, and achieve a high level of performance in their applications. Its compact size, coupled with high efficiency and design flexibility, make it a top choice for next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1065 $50.0550
1,145+ $0.0874 $100.0730
1,775+ $0.0846 $150.1650
2,445+ $0.0819 $200.2455
3,160+ $0.0792 $250.2720
4,230+ $0.0710 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 383,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess