EN
  • EN
  • DE

TLV62568APDRLR

Part No TLV62568APDRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV62568
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51691-6, 296-51691-1, 296-51691-2, TLV62568APDRLR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851046-TLV62568APDRLR
Ultra Librarian 3D Model Ultra Librarian TLV62568APDRLR CAD Model

Description

Introducing the TLV62568APDRLR from Texas Instruments

The TLV62568APDRLR is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (IC) is designed to meet the rigorous power and space requirements of today's portable and miniaturized electronics.

Key Features

  • High Efficiency: With an operating efficiency that can reach up to 95%, the TLV62568APDRLR ensures minimal power loss and helps extend battery life in portable applications.
  • Adjustable Output Voltage: The device supports an adjustable output voltage range from 0.6 V to 5.5 V, allowing for flexible use across various applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5 V to 5.5 V, suitable for systems powered by Li-Ion batteries or 5 V input rails.
  • High Switching Frequency: A high switching frequency of 1.5 MHz enables the use of small inductors and capacitors, resulting in a small overall solution size.
  • Power Save Mode: At light loads, the device enters Power Save Mode to maintain high efficiency over the entire load range.
  • Thermal Shutdown: The TLV62568APDRLR integrates a thermal shutdown feature to protect the device in the event of overheating.
  • Current Overload Protection: Built-in current overload and short-circuit protection safeguard the device and the load from damage.

Applications

The TLV62568APDRLR is an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wearable technology
  • Wireless communication devices
  • Power supply for DSPs, MCUs, and FPGAs

Package and Reliability

Available in a small 6-pin SOT (Small Outline Transistor) package, the TLV62568APDRLR is designed to occupy minimal board space without compromising on performance. Its robust design ensures reliable operation even in challenging environments, making it an ideal power solution for compact and high-density applications.

Whether you are designing a new piece of wearable tech or looking to optimize the power efficiency of a portable device, the TLV62568APDRLR from Texas Instruments provides the performance and flexibility needed to meet your design challenges.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,840 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess