EN
  • EN
  • DE

TLV62585PDRLR

Part No TLV62585PDRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV62585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV62585PDRLR-ND, 296-TLV62585PDRLRTR, 296-51695-6, 296-TLV62585PDRLRCT, 296-51695-1, 296-51695-2, 296-51695-2-ND, 296-51695-1-ND, 296-51695-6-ND, 296-TLV62585PDRLRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851512-TLV62585PDRLR
Ultra Librarian 3D Model Ultra Librarian TLV62585PDRLR CAD Model

Description

The TLV62585PDRLR is a high-efficiency, synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to a wide range of applications, from consumer electronics to industrial systems, where efficient power conversion is crucial.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 2.5V to 5.5V, making it versatile for various battery-powered and USB-powered applications.
  • High-Efficiency: With its synchronous step-down converter design, the TLV62585PDRLR achieves high efficiency, which is essential for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, allowing for a wide range of output voltage settings to meet the needs of different circuits and applications.
  • Current Capability: The device can deliver up to 3A of continuous output current, providing ample power for a variety of loads.
  • Thermal Performance: Excellent thermal performance is ensured by the device's small SON package, which also saves board space.
  • Protection Features: The TLV62585PDRLR is equipped with several protection features, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The TLV62585PDRLR is suitable for a wide array of applications such as:

  • Portable and battery-powered equipment
  • Consumer electronics like smartphones, tablets, and digital cameras
  • Wireless communication devices
  • Power supplies for DSPs, FPGAs, and microcontrollers

Package and Availability

The device is available in a small 6-pin SON package, with a designation 'PDRLR', which signifies its reel packaging for ease of manufacturing integration. The compact size and packaging options make the TLV62585PDRLR a practical choice for high-density PCB designs.

With its robust feature set and flexible design, the TLV62585PDRLR from Texas Instruments is an excellent choice for designers looking to optimize power consumption and efficiency in their next project.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2907 $50.8725
420+ $0.2385 $100.1700
650+ $0.2311 $150.2150
895+ $0.2236 $200.1220
1,160+ $0.2162 $250.7920
1,550+ $0.1938 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess