EN
  • EN
  • DE

TLV70033DDCT

Part No TLV70033DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081546-TLV70033DDCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Wireless, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TLV70033DDCT CAD Model

Description

Introducing the TLV70033DDCT from Texas Instruments

The TLV70033DDCT is a high-quality, low-dropout (LDO) voltage regulator designed by the renowned semiconductor company, Texas Instruments. This robust component is engineered to provide a stable and reliable power supply to sensitive electronic circuits, making it an ideal choice for a wide range of applications, including portable devices, wireless communication equipment, and microcontroller-based systems.

This LDO operates at a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits. The device's high accuracy and low dropout voltage ensure that it can maintain a consistent output even when the input voltage is close to the output voltage, thus maximizing efficiency and battery life in portable applications.

The TLV70033DDCT is housed in a compact SOT-23 package, which is highly valued for its small footprint on printed circuit boards (PCBs). Despite its miniature size, this LDO can deliver up to 200mA of continuous output current, which is sufficient for a variety of low-power applications.

One of the key features of the TLV70033DDCT is its excellent transient response, which allows the device to maintain output voltage stability in the face of rapid changes in load current. This is particularly important for applications with dynamic power requirements, ensuring that sensitive components receive a steady voltage supply at all times.

Additionally, the TLV70033DDCT incorporates several protective features to ensure long-term reliability. It includes thermal shutdown to prevent damage from overheating, as well as overcurrent protection to safeguard against excessive power draw. Furthermore, the device is designed with a low quiescent current, which minimizes power consumption when the load is light or in standby mode.

With its combination of performance, efficiency, and reliability, the TLV70033DDCT from Texas Instruments is a top-tier solution for designers seeking a high-performance voltage regulator. Its versatility and robustness make it an excellent choice for ensuring stable power in a multitude of electronic products.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2395 $50.2950
510+ $0.1965 $100.2150
790+ $0.1904 $150.4160
1,090+ $0.1842 $200.7780
1,405+ $0.1781 $250.2305
1,880+ $0.1597 $300.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,170 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess