EN
  • EN
  • DE

TLV7011DCKT

Part No TLV7011DCKT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 8mV
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 5µA
CMRR, PSRR (Typ) 78dB CMRR, 78dB PSRR
Propagation Delay (Max) 350ns
Hysteresis 4.2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Base Product Number TLV7011
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851442-TLV7011DCKT
Ultra Librarian 3D Model Ultra Librarian TLV7011DCKT CAD Model

Description

The TLV7011DCKT is a high-performance, single-channel comparator from Texas Instruments, renowned for its ultra-small size and low power consumption. This component is part of the TLV7011 family and comes in a 5-pin SC-70 package, which is ideal for space-constrained applications. It is specifically designed to operate over a wide supply voltage range from 1.6V to 6.5V, making it versatile for use in both battery-operated and traditional 5V systems.

Key Features

  • Low Power Consumption: The TLV7011DCKT is optimized for low-power operations, drawing a quiescent current of just 335 nA, which is particularly beneficial for extending battery life in portable devices.
  • Wide Supply Voltage Range: With an operational range from 1.6V to 6.5V, it can be used in a variety of circuits without the need for level shifting or external power supplies.
  • Fast Response Time: The device features a propagation delay typically as low as 260 ns, ensuring quick response times for critical signal processing applications.
  • Push-Pull Output: The TLV7011DCKT has a push-pull output stage that can drive capacitive loads while not requiring an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

Due to its low power consumption and small footprint, the TLV7011DCKT is an excellent choice for a wide range of applications, including:

  • Battery-powered devices
  • Energy-harvesting systems
  • Portable medical devices
  • Smartphones and wearable technology
  • Threshold detectors and sensor interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV7011DCKT has undergone rigorous testing to ensure performance and reliability, meeting the stringent requirements of the industry. It is RoHS compliant and is designed to meet or exceed the standards set for electronic components.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,150 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess