EN
  • EN
  • DE

TLV70212DBVR

Part No TLV70212DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V 0.3A 5-Pin SOT-23 T/R / IC REG LDO 1.2V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033164-TLV70212DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV702
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70212DBVR CAD Model

Description

Overview of Texas Instruments TLV70212DBVR

The Texas Instruments TLV70212DBVR is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a stable and precise 1.2V output from a higher voltage supply. This regulator is part of TI's TLV702 series, which is well-suited for battery-powered and low-power applications across a wide range of industries including consumer electronics, industrial, and automotive sectors.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
  • High Accuracy: The output voltage accuracy is high, ensuring reliable performance for precision applications.
  • Low Dropout: The low dropout characteristic of this LDO regulator means it can maintain regulation with a very small difference between the input and output voltages, which is beneficial for maximizing battery life.
  • Current Capacity: The TLV70212DBVR can supply up to 300 mA of output current, accommodating a range of low to medium power requirements.
  • Power-Saving Modes: It features different power-saving modes for increased efficiency, including a low-power mode that significantly reduces quiescent current.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive current draw.

Applications

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Power management for processors and DSPs
  • Consumer electronics such as cameras and personal media players
  • Automotive infotainment and telematics

Package and Quality

The TLV70212DBVR is offered in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. It is designed with the high-quality standards that Texas Instruments is known for, ensuring reliable operation across its specified temperature range and compliance with industry-standard regulations.

With its combination of performance, efficiency, and reliability, the Texas Instruments TLV70212DBVR is a versatile LDO voltage regulator that can meet the needs of a diverse array of electronic designs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1214 $50.3810
1,005+ $0.0997 $100.1985
1,555+ $0.0965 $150.0575
2,145+ $0.0934 $200.3430
2,770+ $0.0903 $250.1310
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess