EN
  • EN
  • DE

TLV70212QDSERQ1

Part No TLV70212QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51702-6, 296-51702-2, 296-51702-1, TLV70212QDSERQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900240-TLV70212QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70212QDSERQ1 CAD Model

Description

Product Overview: Texas Instruments TLV70212QDSERQ1

The TLV70212QDSERQ1 is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, meticulously designed to meet the rigorous standards of automotive applications. This robust component ensures a stable and reliable power supply, which is crucial for the optimal performance of automotive electronics. The device's compact form factor and impressive technical specifications make it an ideal choice for a wide range of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and sensor modules.

Key Features

  • Output Voltage: The TLV70212QDSERQ1 provides a fixed output voltage of 1.2V, which is essential for powering sensitive electronic circuits that require a precise voltage level for proper operation.
  • High Accuracy: This LDO voltage regulator offers excellent accuracy, with a low output voltage tolerance, ensuring that the connected components receive a consistent supply of power without fluctuations.
  • Low Dropout: The device features a low dropout voltage, which allows it to continue providing a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in automotive environments where battery voltage can vary.
  • Current Capability: It has the capacity to deliver up to 300 mA of continuous output current, making it suitable for powering a range of electronic loads.
  • Thermal and Overcurrent Protection: The TLV70212QDSERQ1 includes built-in thermal shutdown and overcurrent protection features, which safeguard the device and the connected components from potential damage caused by excessive heat or current.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which helps in reducing power consumption, thereby extending the battery life of the automotive system.
  • Automotive-Qualified: As a component that is qualified for automotive applications, it adheres to the stringent quality and reliability standards required by the industry.

Package and Availability

The TLV70212QDSERQ1 is offered in a small, leadless X2SON package, which is ideal for space-constrained applications. Its compact size does not compromise on performance or reliability, making it a versatile choice for automotive designers. Additionally, the device is available for order and can be sourced through Texas Instruments' distribution network, ensuring availability for both prototyping and large-scale production.

Overall, the TLV70212QDSERQ1 from Texas Instruments stands out as a reliable and efficient solution for automotive power management, delivering consistent performance in a wide range of operating conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5662 $54.8170
80+ $1.2851 $102.8080
125+ $1.2449 $155.6125
170+ $1.2048 $204.8160
215+ $1.1646 $250.3890
290+ $1.0441 $302.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,604 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess