EN
  • EN
  • DE

TLV70215PDBVT

Part No TLV70215PDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV70215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV70215PDBVT-ND, 296-TLV70215PDBVTTR, 296-TLV70215PDBVTCT, 296-TLV70215PDBVTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900241-TLV70215PDBVT
Ultra Librarian 3D Model Ultra Librarian TLV70215PDBVT CAD Model

Description

Overview of Texas Instruments TLV70215PDBVT

The Texas Instruments TLV70215PDBVT is a high-performance, low-dropout (LDO) regulator designed to deliver a stable and precise 1.5V output voltage. This compact and efficient power management solution is ideal for a wide range of applications, including portable electronics, wireless communication devices, and microcontroller-based systems. The TLV70215PDBVT's small form factor and low power consumption make it an excellent choice for space-constrained and battery-powered applications.

Key Features

  • Output Voltage: This LDO regulator provides a fixed output voltage of 1.5V, which is essential for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: The device ensures high accuracy in its output voltage, which is critical for maintaining the performance and reliability of the end application.
  • Low Dropout: With a low dropout voltage, the TLV70215PDBVT can continue to provide a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Rating: It offers an output current of up to 300 mA, which is suitable for a variety of low-power applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against excessive temperature and current conditions, ensuring long-term reliability.
  • Power-Saving Mode: An innovative power-saving mode reduces quiescent current during light loads, thereby extending battery life in portable applications.
  • Small Package: The TLV70215PDBVT comes in a small 5-pin SOT-23 package, allowing for high-density PCB layouts and saving valuable board space.

Applications

The TLV70215PDBVT is versatile and can be used in various applications, including but not limited to:

  • Smartphones and tablets
  • Wireless communication modules
  • GPS devices
  • Portable media players
  • Healthcare monitoring devices
  • Microcontroller power supplies

With its combination of high accuracy, low power consumption, and compact design, the Texas Instruments TLV70215PDBVT LDO regulator is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8735 $52.4100
140+ $0.7168 $100.3520
220+ $0.6944 $152.7680
300+ $0.6720 $201.6000
385+ $0.6496 $250.0960
520+ $0.5824 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess