EN
  • EN
  • DE

TLV70228DBVT

Part No TLV70228DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA to 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.075V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 145052-TLV70228DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70228DBVT CAD Model

Description

Introducing the Texas Instruments TLV70228DBVT

The Texas Instruments TLV70228DBVT is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. With an output capability of 2.8V, this regulator is an excellent choice for powering sensitive analog and digital integrated circuits that require a precise voltage source.

Key Features

  • High Accuracy: The TLV70228DBVT offers excellent regulation accuracy, which is critical for maintaining the performance of sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices.
  • High PSRR: A high power supply rejection ratio (PSRR) minimizes the effect of supply voltage variations on the output voltage, ensuring a more stable and clean power supply.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device against excessive temperature and current, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Low Quiescent Current: The device's low quiescent current is beneficial for battery-powered applications, as it helps to extend battery life by minimizing power consumption when the device is in standby mode.

Applications

The TLV70228DBVT is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for cameras and audio devices
  • Microcontroller power supplies
  • Healthcare and medical equipment

Package and Availability

This LDO voltage regulator comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. The pinout is designed for easy PCB layout and the small footprint ensures that it can be incorporated into a variety of designs without requiring much space.

With its combination of high performance, robust protection features, and compact size, the Texas Instruments TLV70228DBVT stands out as a reliable power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1058 $55.2900
115+ $0.9073 $104.3395
175+ $0.8790 $153.8250
240+ $0.8506 $204.1440
305+ $0.8223 $250.8015
410+ $0.7372 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess