EN
  • EN
  • DE

TLV70228DSET

Part No TLV70228DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA to 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1109619-TLV70228DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70228DSET CAD Model

Description

Overview of Texas Instruments TLV70228DSET

The Texas Instruments TLV70228DSET is a high-performance, low-dropout (LDO) voltage regulator optimized for applications requiring low noise, high power supply rejection ratio (PSRR), and low quiescent current. This regulator is designed to deliver up to 300 mA of continuous output current with a dropout voltage of just 250 mV at full load, making it an excellent choice for battery-powered and low-power applications.

Key Features

  • Output Voltage: The TLV70228DSET provides a fixed output voltage of 2.8V, which is suitable for powering sensitive analog and digital circuits.
  • High PSRR: With a PSRR of 68 dB at 1 kHz, this LDO can suppress power supply noise effectively, ensuring a stable output voltage even in the presence of fluctuations in the input supply.
  • Low Noise: The device is designed to minimize output voltage noise, making it ideal for RF and precision analog applications that require a clean power supply.
  • Low Quiescent Current: It features a low quiescent current of typically 34 µA, which is critical for extending battery life in portable devices.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the load from damage due to excessive temperatures or current.
  • Small Package Size: The TLV70228DSET is available in a small, 1.5mm x 1.5mm, 6-pin SON package, which is ideal for space-constrained applications.

Applications

The TLV70228DSET is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Medical devices
  • Power supply for sensors and analog ICs
  • Microcontroller power supply

Conclusion

With its combination of low dropout voltage, high PSRR, low noise, and low quiescent current, the Texas Instruments TLV70228DSET LDO voltage regulator is an excellent choice for designers looking to optimize power management in their applications. Its compact package and robust protection features further enhance its suitability for a broad array of products where performance and space are at a premium.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9097 $50.0335
135+ $0.7465 $100.7775
210+ $0.7231 $151.8510
290+ $0.6998 $202.9420
370+ $0.6765 $250.3050
495+ $0.6065 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess