EN
  • EN
  • DE

TLV70243DSER

Part No TLV70243DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 4.3V
Voltage Dropout (Max) 0.375V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 370 µA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV70243
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV70243DSER-ND,296-51719-6,296-51719-2,296-51719-1
Standard Package 3,000
Win Source Part Number 1317105-TLV70243DSER
Ultra Librarian 3D Model Ultra Librarian TLV70243DSER CAD Model

Description

Overview of Texas Instruments TLV70243DSER

The Texas Instruments TLV70243DSER is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. With its impressive features and specifications, this component is an ideal choice for designers looking to enhance the efficiency and longevity of their electronic systems.

Key Features

  • Output Voltage: The TLV70243DSER provides a fixed output voltage of 4.3V, which is ideal for powering 4.2V digital and analog circuits, ensuring compatibility with a variety of devices.
  • High Accuracy: The output voltage accuracy is within ±2%, which guarantees a precise voltage supply, critical for sensitive electronics.
  • Low Dropout: It has an ultra-low dropout, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it perfect for battery-powered applications.
  • Current Capacity: The device can supply up to 300 mA of continuous output current, catering to the needs of most low-power devices.
  • Power-Saving Mode: It includes a power-saving mode that reduces the quiescent current significantly, thereby increasing the battery life of portable devices.
  • Thermal Protection: The LDO is equipped with thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Overcurrent Protection: Built-in current limit protection prevents damage to the regulator and the load in the event of a fault condition or excessive load.

Applications

The TLV70243DSER is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for cameras, sensors, and microcontrollers
  • Healthcare equipment
  • Consumer electronics

Package and Quality

This LDO voltage regulator comes in a compact 6-pin WSON package, which is highly suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the TLV70243DSER is no exception, providing reliable performance for critical applications.

In summary, the TLV70243DSER from Texas Instruments is a robust, efficient, and versatile LDO voltage regulator that offers stability and precision for a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7772 $50.5180
160+ $0.6377 $102.0320
245+ $0.6178 $151.3610
335+ $0.5979 $200.2965
435+ $0.5780 $251.4300
580+ $0.5182 $300.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess