EN
  • EN
  • DE

TLV7034QPWRQ1

Part No TLV7034QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE NANO POWER QUAD COMPA  /  Comparator General Purpose Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV
Current - Quiescent (Max) 315nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV7034QPWRQ1TR,296-TLV7034QPWRQ1DKR,296-TLV7034QPWRQ1CT
Standard Package 2,000
Win Source Part Number 968198-TLV7034QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7034QPWRQ1 CAD Model

Description

Product Overview: TLV7034QPWRQ1 from Texas Instruments

The TLV7034QPWRQ1 is a high-performance, low-power operational amplifier designed by Texas Instruments specifically for the demanding requirements of automotive and industrial applications. This device is a part of the TLV703x family, which is known for its low-voltage operation and rail-to-rail output capability, making it an excellent choice for battery-powered systems and portable devices.

Key Features

  • Supply Voltage Range: The TLV7034QPWRQ1 operates at a supply voltage range from 1.8V to 5.5V, allowing for versatile use in various circuit configurations and compatibility with a wide range of other components.
  • Low Quiescent Current: It boasts a low quiescent current of just 10 µA, which is ideal for energy-sensitive applications where power conservation is crucial.
  • High Accuracy: With an offset voltage of just 1 mV, the device ensures high accuracy in signal amplification, which is vital for precision measurement and control systems.
  • Output Swing: The operational amplifier features rail-to-rail output swing, which maximizes the dynamic range and is especially beneficial when operating at lower supply voltages.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, being fully specified for temperatures ranging from -40°C to +125°C.
  • Package: The TLV7034QPWRQ1 is available in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), which is space-efficient and suitable for high-density mounting.

Applications

The operational amplifier is engineered for a broad range of applications across the automotive and industrial sectors. It is particularly well-suited for:

  • Automotive sensor signal conditioning
  • Battery-powered equipment
  • Power supply control
  • Analog signal processing
  • Low-power medical devices
  • Portable electronics

With its combination of low power consumption, high accuracy, and robustness, the TLV7034QPWRQ1 from Texas Instruments represents a reliable solution for designers looking to optimize performance while maintaining stringent power and space budgets. Its automotive qualification (Q1 grade) further underscores its reliability and suitability for use in safety-critical automotive applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,172 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess